The SiT2020B is a single-chip oscillator designed for rugged applications, offering frequencies from 1 MHz to 110 MHz with stability as tight as ±20 ppm over the operating range of -55°C to +125°C. It is packaged in a 5-pin SOT23-5 measuring 2.9 mm × 2.8 mm and supports LVCMOS/LVTTL output with supply voltages from 1.62 V to 3.63 V. Typical current consumption is 3.5 mA at 1.8 V and 20 MHz. The device is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free, and meets MIL-STD-883F, JESD22, and MSL1 standards for shock, vibration, temperature cycling, and moisture sensitivity. No automotive qualification is stated for this part; AEC-Q100 compliance is referenced for SiT2024 and SiT2025 only.
-55°C to +125°C, Single-Chip, SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2020BMLS1-33E-1.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |