The SiT2020B is a single-chip oscillator for harsh environments, operating from -55°C to +125°C with a frequency range of 1 MHz to 110 MHz and frequency stability as low as ±20 ppm. It uses a 5-pin SOT23-5 package measuring 2.9 mm x 2.8 mm, supports LVCMOS/LVTTL output levels, and operates on supply voltages from 1.62 V to 3.63 V. Typical current consumption is 3.5 mA at 1.8 V with no load. The device is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free, with environmental compliance to MIL-STD-883F, JESD22, and MSL1 at 260°C.
-55°C to +125°C, Single-Chip, SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2020BMES1-28E-1.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |