The SiT2018B is a high-temperature, single-chip oscillator for industrial, automotive, and avionics applications, housed in a 5-pin SOT23-5 package measuring 2.9 mm x 2.8 mm. It operates from -40°C to +125°C ambient with a supply voltage range of 1.62 V to 3.63 V, delivering frequencies between 1 MHz and 110 MHz with frequency stability as tight as ±20 ppm. It consumes 3.5 mA typical at 1.8 V and provides LVCMOS/LVTTL-compati
High Temp, Single-Chip, SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2018BE-S3-33E-8.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |