The SiT2020B is a single-chip oscillator for harsh environments, operating from -55°C to +125°C with frequency stability as low as ±20 ppm across its 1 MHz to 110 MHz range. It features a 5-pin SOT23-5 package measuring 2.9 mm x 2.8 mm, operates on supply voltages from 1.62 V to 3.63 V, and consumes 3.5 mA typical at 1.8 V. The output is LVCMOS/LVTTL compatible with a 45% to 55% duty cycle, and the device is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
-55°C to +125°C, Single-Chip, SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2020BM-S2-XXE-25.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |