The SiT2024B is an automotive-grade oscillator compliant with AEC-Q100, designed for high-reliability applications across extended temperature ranges from -55°C to 125°C. It features a 5-pin SOT23-5 package measuring 2.9 × 2.8 mm, operates with supply voltages of 1.8 V or 2.25 V to 3.63 V, and delivers frequencies from 1 MHz to 110 MHz with stability as tight as ±20 ppm. The device exhibits industry-best G-sensitivity of 0.1 ppb/g, consumes 3.8 mA typical at 1.8 V, and provides LVCMOS/LVTTL-compati
Automotive AEC-Q100 SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2024AA-S2-33E-25.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |