The SiT2020B is a single-chip oscillator for harsh environments, housed in a 5-pin SOT23-5 package measuring 2.9 mm x 2.8 mm. It operates over a temperature range of -55°C to +125°C with frequency stability as low as ±20 ppm, and supports output frequencies from 1 MHz to 110 MHz. The device accepts supply voltages of 1.62 V to 3.63 V and consumes 3.5 mA typical at 1.8 V. Output is LVCMOS/LVTTL compatible with 45% to 55% duty cycle, and rise/fall times range from 1.0 ns to 3.0 ns depending on supply voltage. It is RoHS and REACH compliant, and meets MIL-STD-883F and JESD22 environmental standards.
-55°C to +125°C, Single-Chip, SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2020BMAS3-33E-40.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |