SiTime Corporation Automotive & High Temp Oscillators SiT2020BM-S2-33N-16.000000

Description
-55°C to +125°C, Single-Chip, SOT23 Oscillator
Request a Quote
Description
-55°C to +125°C, Single-Chip, SOT23 Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT2020B is a single-chip oscillator designed for ruggedized applications in harsh environments, operating from -55°C to +125°C with frequency stability as low as ±20 ppm. It supports output frequencies from 1 MHz to 110 MHz, has LVCMOS/LVTTL-compatible outputs, and is packaged in a 5-pin SOT23-5 measuring 2.9 mm × 2.8 mm. Supply voltage ranges from 1.62 V to 3.63 V, with typical current consumption of 3.5 mA at 1.8 V. The device is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. It meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards. The part number SiT2020BM-S2-33N-16.000000 matches the SiT2020B series, with trailing ordering codes not affecting the core specifications.

Datasheet Summary
Powered by GS/AI

The SiT2020B is a single-chip oscillator designed for ruggedized applications in harsh environments, operating from -55°C to +125°C with frequency stability as low as ±20 ppm. It supports output frequencies from 1 MHz to 110 MHz, has LVCMOS/LVTTL-compatible outputs, and is packaged in a 5-pin SOT23-5 measuring 2.9 mm × 2.8 mm. Supply voltage ranges from 1.62 V to 3.63 V, with typical current consumption of 3.5 mA at 1.8 V. The device is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. It meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards. The part number SiT2020BM-S2-33N-16.000000 matches the SiT2020B series, with trailing ordering codes not affecting the core specifications.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT2020BM-S2-33N-16.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT2020BM-S2-33N-16.000000
Automotive & High Temp Oscillators SiT2020BM-S2-33N-16.000000
-55°C to +125°C, Single-Chip, SOT23 Oscillator

-55°C to +125°C, Single-Chip, SOT23 Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT2020BM-S2-33N-16.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor SOT23-5(2.9x2.8)
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.200000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.00E-4 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566AC-JE-25E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz TCXOs - SiT1566A-JE-0001 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.123000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.23E-4 MHz
Frequency Stability 50 ppm
View Details