The SiT2020B is a single-chip oscillator designed for harsh environments, operating from -55°C to +125°C with a frequency range of 1 MHz to 110 MHz and frequency stability as low as ±20 ppm. It is housed in a 5-pin SOT23-5 package measuring 2.9 mm × 2.8 mm, supports LVCMOS/LVTTL output levels, and operates across supply voltages from 1.62 V to 3.63 V. Typical current consumption is 3.5 mA at 1.8 V, and it is RoHS and REACH compliant. The device is tested to MIL-STD-883F and JESD22 standards for mechanical shock, vibration, and temperature cycling. For automotive applications, SiTime recommends the SiT2024 or SiT2025 family instead.
-55°C to +125°C, Single-Chip, SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2020BM-S1-18E-35.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |