25MHz XO (Standard) LVCMOS, LVTTL Oscillator 1.8V SC-74A, SOT-753
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1473-SIT2018BA-S1-18N-25.000000-ND |
| Product Name | Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount; SC-74A, SOT-753 |
| Frequency Stability | 20 ppm |