SiTime Corporation LVCMOS Oscillators SiT2021BMBS1-30E-119.342000

Description
High Frequency, -55°C to +125°C, SOT23 Oscillator
Request a Quote
Description
High Frequency, -55°C to +125°C, SOT23 Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT2021BMBS1-30E-119.342000 is a high-frequency LVCMOS/LVTTL oscillator with an output frequency of 119.342001 MHz, packaged in a 5-pin SOT23-5 measuring 2.9 mm x 2.8 mm. It operates over a temperature range of -55°C to +125°C with a supply voltage of 1.8 V or 2.25 V to 3.63 V, and exhibits a frequency stability of ±30 ppm inclusive of initial tolerance, aging, temperature, supply, and load variations. Typical current consumption is 4.9 mA at 1.8 V and 6.2 mA at 3.3 V. It meets RoHS, REACH, and MSL1 standards and is qualified to MIL-STD-883F and JESD22 for mechanical shock, vibration, and temperature cycling.

Datasheet Summary
Powered by GS/AI

The SiT2021BMBS1-30E-119.342000 is a high-frequency LVCMOS/LVTTL oscillator with an output frequency of 119.342001 MHz, packaged in a 5-pin SOT23-5 measuring 2.9 mm x 2.8 mm. It operates over a temperature range of -55°C to +125°C with a supply voltage of 1.8 V or 2.25 V to 3.63 V, and exhibits a frequency stability of ±30 ppm inclusive of initial tolerance, aging, temperature, supply, and load variations. Typical current consumption is 4.9 mA at 1.8 V and 6.2 mA at 3.3 V. It meets RoHS, REACH, and MSL1 standards and is qualified to MIL-STD-883F and JESD22 for mechanical shock, vibration, and temperature cycling.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT2021BMBS1-30E-119.342000 - SiTime Corporation
Santa Clara, CA, United States
High Frequency, -55°C to +125°C, SOT23 Oscillator

High Frequency, -55°C to +125°C, SOT23 Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT2021BMBS1-30E-119.342000
Product Name LVCMOS Oscillators
Package / Form Factor SOT23-5(2.9x2.8)
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533AC-H5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-16.384 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details
Crystals, Oscillators, Resonators - Oscillators - 1349143-SIT1534AC-H5-DCC-00.001E - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 1.00E-6 MHz
View Details
2 suppliers