The SiT2020B is a single-chip oscillator for harsh environments, operating from -55°C to +125°C with frequency stability as low as ±20 ppm. It supports output frequencies from 1 MHz to 110 MHz with LVCMOS/LVTTL compatible output in a 5-pin SOT23-5 package measuring 2.9 mm x 2.8 mm. Power supply ranges include 1.62 V to 3.63 V, with typical current consumption of 3.5 mA at 1.8 V. The device is RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free.
-55°C to +125°C, Single-Chip, SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2020BMLS3-33N-25.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |