The SiT2018B is a high-temperature, single-chip oscillator in a 5-pin SOT23-5 package measuring 2.9 mm x 2.8 mm, designed for industrial, automotive, and medical applications requiring frequencies from 1 MHz to 110 MHz. It operates over an ambient temperature range of -40°C to 125°C with a supply voltage from 1.62 V to 3.63 V and offers frequency stability as tight as ±20 ppm. The device consumes 3.5 mA typical at 1.8 V and provides LVCMOS/LVTTL-compati
High Temp, Single-Chip, SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2018BAFS8-33N-12.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |