The SiT2018B is a high-temperature, single-chip SOT23 oscillator designed for industrial, automotive, and avionics applications. It operates from -40°C to 125°C ambient temperature with a supply voltage range of 1.62 V to 3.63 V and offers frequency stability as low as ±20 ppm. The device provides an LVCMOS/LVTTL compatible output in a 5-pin SOT23-5 package measuring 2.9 mm × 2.8 mm, consumes 3.5 mA typical at 1.8 V, and supports frequencies from 1 MHz to 110 MHz. It is RoHS and REACH compliant, with a startup time of 5 ms and peak-to-peak period jitter as low as 12 ps at 75 MHz under standard conditions.
High Temp, Single-Chip, SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2018BEAS1-33E-5.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |