The SiT2018B is a high-temperature, single-chip SOT23-5 oscillator for industrial, automotive, and avionics applications, operating from -40°C to 125°C with a 1.8 V or 2.25 V to 3.63 V supply range. It offers frequency stability as low as ±20 ppm, outputs LVCMOS/LVTTL signals, and consumes 3.5 mA typical at 1.8 V. The device is housed in a 2.9 mm × 2.8 mm package and complies with RoHS, REACH, and MSL1 standards.
High Temp, Single-Chip, SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2018BABS8-33N-12.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |