SiTime Corporation Datasheets for Oscillators

Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more

Page: 1 50 80 90 100 110 120 130 131 132 133 134 135 136 137 138 139 140 141 142 143 150 160 170 180 190 200 250 300 350 400 450 500 820
Product Name Notes
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) SOT-23 Oscillator
1 to 220 MHz, Ultra-Low Jitter, ±15 to ±50 ppm VCXO
115 to 137 MHz, Extended Temperature (-55 °C to 125 °C) SOT-23 Oscillator
220 to 725 MHz, Ultra-Low Jitter, ±15 to ±50 ppm VCXO

<< Prev Next >>