SiTime Corporation LVCMOS Oscillators SiT2020BM-S3-18N-100.000000

Description
-55°C to +125°C, Single-Chip, SOT23 Oscillator
Request a Quote
Description
-55°C to +125°C, Single-Chip, SOT23 Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT2020B is a single-chip oscillator with a frequency range of 1 MHz to 110 MHz, designed for ruggedized applications in harsh environments. It operates from -55°C to +125°C and is packaged in a 5-pin SOT23-5 case measuring 2.9 mm x 2.8 mm. The device supports LVCMOS/LVTTL output with frequency stability as tight as ±20 ppm and consumes 3.5 mA typical at 1.8 V. It is RoHS and REACH compliant, with no lead, halogen, or antimony. The part meets MIL-STD-883F for mechanical shock and vibration, and JESD22 for temperature cycling, and is rated MSL1 at 260°C for moisture sensitivity.

Datasheet Summary
Powered by GS/AI

The SiT2020B is a single-chip oscillator with a frequency range of 1 MHz to 110 MHz, designed for ruggedized applications in harsh environments. It operates from -55°C to +125°C and is packaged in a 5-pin SOT23-5 case measuring 2.9 mm x 2.8 mm. The device supports LVCMOS/LVTTL output with frequency stability as tight as ±20 ppm and consumes 3.5 mA typical at 1.8 V. It is RoHS and REACH compliant, with no lead, halogen, or antimony. The part meets MIL-STD-883F for mechanical shock and vibration, and JESD22 for temperature cycling, and is rated MSL1 at 260°C for moisture sensitivity.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT2020BM-S3-18N-100.000000 - SiTime Corporation
Santa Clara, CA, United States
-55°C to +125°C, Single-Chip, SOT23 Oscillator

-55°C to +125°C, Single-Chip, SOT23 Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT2020BM-S3-18N-100.000000
Product Name LVCMOS Oscillators
Package / Form Factor SOT23-5(2.9x2.8)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1532AC-J5-D14-32.768DTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.275000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.75E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-400.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4000 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533A-H4-0004 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details