The SiT2020B is a single-chip oscillator fabricated in a 5-pin SOT23-5 package measuring 2.9 mm x 2.8 mm, designed for operation from -55°C to +125°C with frequency stability as tight as ±20 ppm. It supports output frequencies from 1 MHz to 110 MHz, operates with supply voltages between 1.62 V and 3.63 V, and consumes 3.5 mA typical at 1.8 V. The output is LVCMOS/LVTTL compatible, with rise and fall times of 1.0 ns to 3.0 ns depending on supply voltage. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free, and meets MIL-STD-883F, JESD22, and MSL1 standards for reliability. A 0.1 µF bypass capacitor is required between Vdd and GND.
-55°C to +125°C, Single-Chip, SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2020BMLS1-33E-100.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |