The SiT2018B is a high-temperature, single-chip SOT23-5 oscillator for industrial, automotive, and avionics applications, operating from -40°C to 125°C with frequencies from 1 MHz to 110 MHz. It supports supply voltages of 1.8 V or 2.5 V to 3.3 V, draws 3.5 mA typical at 1.8 V, and offers frequency stability as low as ±20 ppm. The device features an LVCMOS/LVTTL-compati
High Temp, Single-Chip, SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2018BEBS3-18N-8.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |