SiTime Corporation Oscillators - SIT2020AMAS3-33E-40.000000E SIT2020AMAS3-33E-40.000000E

Description
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989676-SIT2020AMAS3- 33E-40.000000E Categories: Oscillators Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage RoHS: Compliant Schedule B: 8542390000, 8542390000
Request a Quote
Description
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989676-SIT2020AMAS3- 33E-40.000000E Categories: Oscillators Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage RoHS: Compliant Schedule B: 8542390000, 8542390000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SIT2020AMAS3-33E-40.000000E - 989676-SIT2020AMAS3-33E-40.000000E - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT2020AMAS3-33E-40.000000E
989676-SIT2020AMAS3-33E-40.000000E
Oscillators - SIT2020AMAS3-33E-40.000000E 989676-SIT2020AMAS3-33E-40.000000E
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989676-SIT2020AMAS3- 33E-40.000000E Categories: Oscillators Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage RoHS: Compliant Schedule B: 8542390000, 8542390000

Manufacturer: SiTIME
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989676-SIT2020AMAS3-33E-40.000000E
Categories: Oscillators
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Schedule B: 8542390000, 8542390000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 989676-SIT2020AMAS3-33E-40.000000E
Product Name Oscillators - SIT2020AMAS3-33E-40.000000E
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 296-47591-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Surface Mount Oscillators - ECOC-2522-16.384-3HC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details