The SiT2019B is a high-frequency, high-temperature oscillator in a 5-pin SOT23-5 package measuring 2.9 mm x 2.8 mm, designed for industrial, medical, and avionics applications. It operates over a frequency range of 115.194001 MHz to 137 MHz with frequency stability as low as ±20 ppm and supports supply voltages of 1.8 V or 2.5 V to 3.3 V. The device consumes 4.9 mA typical at 1.8 V and provides LVCMOS/LVTTL-compati
High Frequency, High Temp, SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2019BA-S1-33E-125.000000 |
| Product Name | MHz Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |