The SiT2020B is a single-chip oscillator with an operating temperature range of -55°C to +125°C, housed in a 5-pin SOT23-5 package measuring 2.9 mm x 2.8 mm. It supports output frequencies from 1 MHz to 110 MHz with frequency stability as tight as ±20 ppm, including initial tolerance, aging, temperature, and load variations. The device operates at supply voltages of 1.62 V to 3.63 V, consuming 3.5 mA typical at 1.8 V and 20 MHz. It features LVCMOS/LVTTL-compati
-55°C to +125°C, Single-Chip, SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2020BMLS2-33E-100.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |