SiTime Corporation LVCMOS Oscillators SiT2020BMLS2-30S-100.000000

Description
-55°C to +125°C, Single-Chip, SOT23 Oscillator
Request a Quote
Description
-55°C to +125°C, Single-Chip, SOT23 Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT2020B is a single-chip oscillator designed for ruggedized applications in harsh environments, supporting frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm. It operates over a temperature range of -55°C to +125°C and is packaged in a 5-pin SOT23-5 case measuring 2.9 mm x 2.8 mm. The device operates on supply voltages from 1.62 V to 3.63 V and consumes 3.5 mA typical at 1.8 V. It provides LVCMOS/LVTTL-compatible output with a duty cycle of 45% to 55% and features low jitter performance. The part is RoHS and REACH compliant, with no Pb, halogen, or antimony. It meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and has MSL1 moisture sensitivity rating.

Datasheet Summary
Powered by GS/AI

The SiT2020B is a single-chip oscillator designed for ruggedized applications in harsh environments, supporting frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm. It operates over a temperature range of -55°C to +125°C and is packaged in a 5-pin SOT23-5 case measuring 2.9 mm x 2.8 mm. The device operates on supply voltages from 1.62 V to 3.63 V and consumes 3.5 mA typical at 1.8 V. It provides LVCMOS/LVTTL-compatible output with a duty cycle of 45% to 55% and features low jitter performance. The part is RoHS and REACH compliant, with no Pb, halogen, or antimony. It meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and has MSL1 moisture sensitivity rating.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT2020BMLS2-30S-100.000000 - SiTime Corporation
Santa Clara, CA, United States
-55°C to +125°C, Single-Chip, SOT23 Oscillator

-55°C to +125°C, Single-Chip, SOT23 Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT2020BMLS2-30S-100.000000
Product Name LVCMOS Oscillators
Package / Form Factor SOT23-5(2.9x2.8)
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-J1-D74-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-1031-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.001350 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D26-00.001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 100 ppm
View Details