SiTime Corporation Automotive & High Temp Oscillators SIT2018BEBS3-33N-8.192000

Description
High Temp, Single-Chip, SOT23 Oscillator
Request a Quote
Description
High Temp, Single-Chip, SOT23 Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT2018B is a high-temperature, single-chip oscillator in a 5-pin SOT23-5 package measuring 2.9 mm × 2.8 mm, designed for industrial, automotive, and medical applications requiring stable timing under extreme conditions. It operates from -40°C to +125°C with a supply voltage range of 1.62 V to 3.63 V, supports frequencies from 1 MHz to 110 MHz, and delivers ±20 ppm frequency stability over temperature, voltage, and load. The oscillator consumes 3.5 mA typical at 1.8 V and features LVCMOS/LVTTL-compatible output with a 45% to 55% duty cycle. It complies with RoHS, REACH, and is Pb-free, Halogen-free, and Antimony-free. The device meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.

Datasheet Summary
Powered by GS/AI

The SiT2018B is a high-temperature, single-chip oscillator in a 5-pin SOT23-5 package measuring 2.9 mm × 2.8 mm, designed for industrial, automotive, and medical applications requiring stable timing under extreme conditions. It operates from -40°C to +125°C with a supply voltage range of 1.62 V to 3.63 V, supports frequencies from 1 MHz to 110 MHz, and delivers ±20 ppm frequency stability over temperature, voltage, and load. The oscillator consumes 3.5 mA typical at 1.8 V and features LVCMOS/LVTTL-compatible output with a 45% to 55% duty cycle. It complies with RoHS, REACH, and is Pb-free, Halogen-free, and Antimony-free. The device meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SIT2018BEBS3-33N-8.192000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SIT2018BEBS3-33N-8.192000
Automotive & High Temp Oscillators SIT2018BEBS3-33N-8.192000
High Temp, Single-Chip, SOT23 Oscillator

High Temp, Single-Chip, SOT23 Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT2018BEBS3-33N-8.192000
Product Name Automotive & High Temp Oscillators
Package / Form Factor SOT23-5(2.9x2.8)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-32152-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-16.384 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0200.250000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2003 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534A-J4-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details