The SiT2020B is a single-chip oscillator designed for ruggedized applications in harsh environments, offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm over the operating temperature range of -55°C to +125°C. It features LVCMOS/LVTTL compatible output in a 5-pin SOT23-5 package measuring 2.9 mm x 2.8 mm, with supply voltage support from 1.62 V to 3.63 V and typical current consumption of 3.5 mA at 1.8 V. The device is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free, and meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.
-55°C to +125°C, Single-Chip, SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2020BM-S8-33E-25.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |