The SiT2020B is a single-chip oscillator designed for harsh environments, operating over a temperature range of -55°C to +125°C with frequency stability as low as ±20 ppm. It supports output frequencies from 1 MHz to 110 MHz in a 5-pin SOT23-5 package measuring 2.9 mm x 2.8 mm, offering LVCMOS/LVTTL-compati
-55°C to +125°C, Single-Chip, SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2020BM-S2-33N-20.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |