SiTime Corporation Oscillators SIT2018BE-S2-30E-100.000000

Description
100MHz XO (Standard) LVCMOS, LVTTL Oscillator 3V Enable/Disable
Request a Quote Datasheet
Description
100MHz XO (Standard) LVCMOS, LVTTL Oscillator 3V Enable/Disable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT2018BE-S2-30E-100.000000-ND - DigiKey
Thief River Falls, MN, United States
100MHz XO (Standard) LVCMOS, LVTTL Oscillator 3V Enable/Disable

100MHz XO (Standard) LVCMOS, LVTTL Oscillator 3V Enable/Disable

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT2018BE-S2-30E-100.000000-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; SC-74A, SOT-753
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
4 suppliers
Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details