SiTime Corporation MHz Oscillators SiT2019BABS2-30S-120.000000

Description
High Frequency, High Temp, SOT23 Oscillator
Request a Quote
Description
High Frequency, High Temp, SOT23 Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT2019B is a high-frequency, high-temperature SOT23 oscillator designed for industrial, medical, and avionics applications. It operates over a frequency range of 115.194001 MHz to 137 MHz with frequency stability as low as ±20 ppm and supports supply voltages of 1.8 V or 2.5 V to 3.3 V. The device features a 5-pin SOT23-5 package measuring 2.9 mm × 2.8 mm, delivers LVCMOS/LVTTL-compatible output, and consumes 4.9 mA typical at 1.8 V. It operates from -40°C to +125°C ambient temperature and is RoHS and REACH compliant. Output jitter is specified as 1.6 ps RMS at 125 MHz with 2.5 V supply. The part is not qualified for automotive use; refer to SiT2024 or SiT2025 for AEC-Q100 compliance.

Datasheet Summary
Powered by GS/AI

The SiT2019B is a high-frequency, high-temperature SOT23 oscillator designed for industrial, medical, and avionics applications. It operates over a frequency range of 115.194001 MHz to 137 MHz with frequency stability as low as ±20 ppm and supports supply voltages of 1.8 V or 2.5 V to 3.3 V. The device features a 5-pin SOT23-5 package measuring 2.9 mm × 2.8 mm, delivers LVCMOS/LVTTL-compatible output, and consumes 4.9 mA typical at 1.8 V. It operates from -40°C to +125°C ambient temperature and is RoHS and REACH compliant. Output jitter is specified as 1.6 ps RMS at 125 MHz with 2.5 V supply. The part is not qualified for automotive use; refer to SiT2024 or SiT2025 for AEC-Q100 compliance.

Suppliers

Company
Product
Description
Supplier Links
MHz Oscillators - SiT2019BABS2-30S-120.000000 - SiTime Corporation
Santa Clara, CA, United States
High Frequency, High Temp, SOT23 Oscillator

High Frequency, High Temp, SOT23 Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT2019BABS2-30S-120.000000
Product Name MHz Oscillators
Package / Form Factor SOT23-5(2.9x2.8)
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533AC-H5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 1473-30148-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - SIT1552AI-JE-DCC-32.768G-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
32 kHz TCXOs - SiT1552AI-J1-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details