The SiT2020B is a single-chip oscillator for harsh environments, offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm over the operating range of -55°C to +125°C. It is packaged in a 5-pin SOT23-5 measuring 2.9 mm x 2.8 mm and operates from supply voltages of 1.62 V to 3.63 V with typical current consumption of 3.5 mA at 1.8 V. The output is LVCMOS/LVTTL compatible with a duty cycle of 45% to 55%, and it meets RoHS and REACH compliance standards. The device is qualified for automotive applications but is not a standard AEC-Q100 part; related automotive-grade variants are SiT2024 and SiT2025.
-55°C to +125°C, Single-Chip, SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2020BM-S1-18E-25.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |