Acme Chip Technology Co., Limited Datasheets for RF Transistors

RF transistors are designed to handle high-power radio frequency (RF) signals in devices such as stereo amplifiers, radio transmitters, and television monitors.
RF Transistors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 20 30 40 41
Product Name Notes
2SK2461 - SILICON N CHANNEL MOSF
2SK2632 - 2.5A, 800V, 4.8OHM, N
2SK2933 - N-CHANNEL POWER MOSFET
2SK3353 - N-CHANNEL POWER MOSFET
2SK3402-AZ - SWITCHING N-CHANNEL
2SK3431-AZ - SWITCHING N-CHANNEL
2SK3447TZ-E - SILICON N CHANNEL
2SK3483-Z-AZ - SWITCHING N-CHANN
2SK3714-S12-AZ - SWITCHING N-CHA
2SK3902-ZK-E1-AY - SWITCHING N-C
5A, 60V, N-CHANNEL MOSFET
6A, 200V, N-CHANNEL MOSFET
6PIN DARLINGTON OUTPUT, NON-BASE
6PIN DARLINGTON OUTPUT, SINGLE,
6PIN TRANSISTOR DETECTOR, SINGLE
6PIN TRANSISTOR OUTPUT, SINGLE,
6PIN TRANSISTOR, SINGLE OPTOCOUP
BIP NPN 0.1A 200V
BIP NPN 0.5A 50V
DISCRETE / POWER MOSFET
DUAL N-CHANNEL MOSFET
GENERAL SWITCHING POWER MOSFET
HIGH VOLTAGE OPTOCOUPLER, FORM 1
IC REG LINEAR
JFET 2N-CH SMV
JFET N-CH 1MA SSMINI3-F2
JFET N-CH 2MA SSSMINI3-F2
JFET N-CH 30MA SSMINI3-F1
JFET N-CH 50V 6.5MA SC59
JFET N-CH SC-59-3
JFET N-CH USV
MOSFET 30MA 20V
MOSFET FOR 100V MOTOR DRIVER
MOSFET N-CH 150V 1A TO92
MOSFET N-CH 250V 1A TO92MOD
MOSFET N-CH 250V 20A 4TFP
MOSFET N-CH 250V 20A TO220SM
MOSFET N-CH 250V 4.5A PW-MOLD
MOSFET N-CH 30V 45A TO220SM
MOSFET N-CH 40V 80A TO220AB
MOSFET N-CH 40V 83A TO220AB
MOSFET N-CH 450V 5A
MOSFET N-CH 500V 10A
MOSFET N-CH 500V 20A TO3P-3L
MOSFET N-CH 500V 20A TO3P
MOSFET N-CH 500V 5A 4TFP
MOSFET N-CH 500V 5A TO220SIS
MOSFET N-CH 500V 5A
MOSFET N-CH 600V 3A
MOSFET N-CH 60V 40A TO263-2
MOSFET N-CH 60V 45A TO220SM
MOSFET N-CH 60V 5A PW-MOLD
MOSFET N-CH 75V 100A TO263-2
MOSFET N-CH 800V 3A TO220SM
MOSFET N-CH 900V 1A DP
MOSFET N-CH 900V 5A TO220SIS
MOSFET N-CH TO220F
MOSFET N-CH TO92MOD
MOSFET N-CH
MOSFET P-CH 30V 100MA 3SSFP
MOSFET P-CH 40V 50MA TO72
MOSFET
N-CHANNEL JUNCTION SILICON FET
N-CHANNEL MOSFET
N-CHANNEL POWER MOSFET SWITCHING
N-CHANNEL POWER MOSFET
N-CHANNEL SILICON MOSFET
N-CHANNEL SMALL SIGNAL MOSFET
N-CHANNEL SWITCHING POWER MOSFET
NCH 0.1A 30V MOSFET
NCH 1.5V DRIVE SERIES
NCH 10V DRIVE SERIES
NCH 15V DRIVE SERIES
NCH 30MA 15V MOSFET
NCH 4V DRIVE SERIES
NCH J-FET
OPTOCOUPLER ATEX 4KVDC
OPTOISO 1.5KV 4CH DARLNG 16-DIP
OPTOISO 1.5KV TRANS W/BASE 16DIP
OPTOISO 1.5KV TRANS W/BASE 16SMD
OPTOISO 1KV TRANS W/BASE 6LCC
OPTOISO 1KV TRANS W/BASE TO78-6
OPTOISO 2.5KV DARL W/BASE 6DIP
OPTOISO 2.5KV TRANS W/BASE 6DIP
OPTOISO 4.17KV TRANS W/BASE 6DIP
OPTOISO 5.3KV DARL W/BASE 6DIP
OPTOISO 5.3KV DARL W/BASE 6SMD
OPTOISO 5.3KV TRANS W/BASE 6DIP
OPTOISO 5.3KV TRANS W/BASE 6SMD
OPTOISO 5KV DARL W/BASE 6DIP
OPTOISO 5KV DARL W/BASE 6SMD
OPTOISO 5KV TRANS W/BASE 6DIP
OPTOISO 5KV TRANS W/BASE 6SMD
OPTOISO 7.5KV TRANS W/BASE 6SMD
OPTOISOLATOR 1KV TRANS TO72-4
OPTOISOLATOR 4KV TRANSISTOR
OPTOISOLATOR 5KV TRANS 6DIP SMD
OPTOISOLATOR TRANS
PNP SILICON TRANSISTOR
POWER BJT
POWER FIELD-EFFECT TRANSISTOR
POWER MOSFET TRANSISTOR TO-220(S
POWER N AND P CHANNEL MOSFETS
RF MOSFET 10V 3MCP
RF MOSFET 10V PW-MINI
RF MOSFET 13.7V UPAK
RF MOSFET
RF POWER TRANSISTOR
SENSOR PHOTO 850NM T1 3/4 RADIAL
SMALL SIGNAL FET
SMALL SIGNAL MOSFET
SMALL SIGNAL N-CHANNEL MOSFET
SMALL SIGNAL N-CHANNEL
TRANS NPN 400V 1A TO92MOD
TRANS NPN 60V 3A TO92AP
TRANSISTOR

<< Prev Next >>