onsemi N-Channel 500V 20A MOSFET Transistor 2SK4124-1E

Description
N-Channel Power MOSFET, 500V, 20A, 430mΩ, TO-3P-3L, TO-3P-3L, 30-TUBE Product overview: 2SK4124-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4124-1E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel Power MOSFET, 500V, 20A, 430mΩ, TO-3P-3L, TO-3P-3L, 30-TUBE Product overview: 2SK4124-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4124-1E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 500V 20A MOSFET Transistor
278-2SK4124-1E
N-Channel 500V 20A MOSFET Transistor 278-2SK4124-1E
N-Channel Power MOSFET, 500V, 20A, 430mΩ, TO-3P-3L, TO-3P-3L, 30-TUBE Product overview: 2SK4124-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4124-1E can be used for catalog matching and distributor lookup.

N-Channel Power MOSFET, 500V, 20A, 430mΩ, TO-3P-3L, TO-3P-3L, 30-TUBE Product overview: 2SK4124-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4124-1E can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4124-1E - 127474-2SK4124-1E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4124-1E
127474-2SK4124-1E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4124-1E 127474-2SK4124-1E
Manufacturer: ON Semiconductor Win Source Part Number: 127474-2SK4124-1E Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 170W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-3P-3L Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 20A (Ta) Max Gate Charge: 46.6nC @ 10V Max Input Capacitance: 1200pF @ 30V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 430 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 127474-2SK4124-1E
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 170W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3P-3L
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 20A (Ta)
Max Gate Charge: 46.6nC @ 10V
Max Input Capacitance: 1200pF @ 30V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 430 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK4124-1E - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK4124-1E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK4124-1E
MOSFET N-CH 500V 20A TO3P-3L

MOSFET N-CH 500V 20A TO3P-3L

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-2SK4124-1E 127474-2SK4124-1E 2SK4124-1E
Product Name N-Channel 500V 20A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4124-1E Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel
V(BR)DSS 500 volts
PD 2500 to 170000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 25 GHz, 5 Watt, 28 V GaN RF Transistor - TGF2935 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details