Renesas Electronics Corporation Discrete Semiconductor Products 2SK1587-T1-AZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 159055-2SK1587-T1-AZ Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1587 Introduction Date: March 03, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 159055-2SK1587-T1-AZ Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1587 Introduction Date: March 03, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 159055-2SK1587-T1-AZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159055-2SK1587-T1-AZ
Discrete Semiconductor Products 159055-2SK1587-T1-AZ
Manufacturer: Renesas Electronics America Win Source Part Number: 159055-2SK1587-T1-AZ Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1587 Introduction Date: March 03, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 159055-2SK1587-T1-AZ
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK1587
Introduction Date: March 03, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
N-Channel MOSFET Transistor
278-2SK1587-T1-AZ
N-Channel MOSFET Transistor 278-2SK1587-T1-AZ
N-CHANNEL POWER MOSFET Product overview: 2SK1587-T1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK1587-T1-AZ can be used for catalog matching and distributor lookup.

N-CHANNEL POWER MOSFET Product overview: 2SK1587-T1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK1587-T1-AZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK1587-T1-AZ - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK1587-T1-AZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK1587-T1-AZ
N-CHANNEL POWER MOSFET

N-CHANNEL POWER MOSFET

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 159055-2SK1587-T1-AZ 278-2SK1587-T1-AZ 2SK1587-T1-AZ
Product Name Discrete Semiconductor Products N-Channel MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 Bulk
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
2 suppliers
 - 64-2105PBF - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3
View Details
4 suppliers