Renesas Electronics Corporation Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 2SK3483-Z-AZ

Description
Win Source Part Number: 985001-2SK3483-Z-AZ Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Bulk Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 28A (Ta) Rds On (Max) @ Id, Vgs: 52mOhm @ 14A, 10V Vgs(th) (Max) @ Id: 2.5V @ 1mA Power Dissipation (Max): 1W (Ta), 40W (Tc) Mounting Type: Through Hole Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: MP-3 Gate Charge (Qg) (Max) @ Vgs: 49 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2300 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Renesas Other Names: 2156-2SK3483-Z-AZ Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 985001-2SK3483-Z-AZ Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Bulk Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 28A (Ta) Rds On (Max) @ Id, Vgs: 52mOhm @ 14A, 10V Vgs(th) (Max) @ Id: 2.5V @ 1mA Power Dissipation (Max): 1W (Ta), 40W (Tc) Mounting Type: Through Hole Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: MP-3 Gate Charge (Qg) (Max) @ Vgs: 49 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2300 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Renesas Other Names: 2156-2SK3483-Z-AZ Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 985001-2SK3483-Z-AZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
985001-2SK3483-Z-AZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 985001-2SK3483-Z-AZ
Win Source Part Number: 985001-2SK3483-Z-AZ Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Bulk Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 28A (Ta) Rds On (Max) @ Id, Vgs: 52mOhm @ 14A, 10V Vgs(th) (Max) @ Id: 2.5V @ 1mA Power Dissipation (Max): 1W (Ta), 40W (Tc) Mounting Type: Through Hole Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: MP-3 Gate Charge (Qg) (Max) @ Vgs: 49 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2300 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Renesas Other Names: 2156-2SK3483-Z-AZ Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: RoHS non-compliant

Win Source Part Number: 985001-2SK3483-Z-AZ
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Bulk
Standard Package: 1
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 28A (Ta)
Rds On (Max) @ Id, Vgs: 52mOhm @ 14A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Power Dissipation (Max): 1W (Ta), 40W (Tc)
Mounting Type: Through Hole
Package / Case: TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package: MP-3
Gate Charge (Qg) (Max) @ Vgs: 49 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2300 pF @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Renesas
Other Names: 2156-2SK3483-Z-AZ
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: RoHS non-compliant

Buy Now
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK3483-Z-AZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK3483-Z-AZ
2SK3483-Z-AZ - SWITCHING N-CHANN

2SK3483-Z-AZ - SWITCHING N-CHANN

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number 985001-2SK3483-Z-AZ 2SK3483-Z-AZ
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products