NEC Corporation Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 2SK3634-Z-AZ

Description
Win Source Part Number: 1037791-2SK3634-Z-AZ Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): STD7NS20T4; SPD07N20GBTMA1; FDD2670; FQD18N20V2; FDD86252; SUD25N15-52-E3; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: NEC Corporation Other Names: RENNEC2SK3634-Z-AZ,2 156-2SK3634-Z-AZ
Request a Quote Datasheet
Description
Win Source Part Number: 1037791-2SK3634-Z-AZ Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): STD7NS20T4; SPD07N20GBTMA1; FDD2670; FQD18N20V2; FDD86252; SUD25N15-52-E3; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: NEC Corporation Other Names: RENNEC2SK3634-Z-AZ,2 156-2SK3634-Z-AZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1037791-2SK3634-Z-AZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1037791-2SK3634-Z-AZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1037791-2SK3634-Z-AZ
Win Source Part Number: 1037791-2SK3634-Z-AZ Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): STD7NS20T4; SPD07N20GBTMA1; FDD2670; FQD18N20V2; FDD86252; SUD25N15-52-E3; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: NEC Corporation Other Names: RENNEC2SK3634-Z-AZ,2 156-2SK3634-Z-AZ

Win Source Part Number: 1037791-2SK3634-Z-AZ
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): STD7NS20T4; SPD07N20GBTMA1; FDD2670; FQD18N20V2; FDD86252; SUD25N15-52-E3;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: NEC Corporation
Other Names: RENNEC2SK3634-Z-AZ,2156-2SK3634-Z-AZ

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK3634-Z-AZ - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK3634-Z-AZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK3634-Z-AZ
6A, 200V, N-CHANNEL MOSFET

6A, 200V, N-CHANNEL MOSFET

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1037791-2SK3634-Z-AZ 2SK3634-Z-AZ
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data

Similar Products

5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details
100V 97A MOSFET Transistor - 278-AUIRFS4410Z - ERSAELECTRONICS PTE. LTD.
Specs
PD 230000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers