Renesas Electronics Corporation Single FETs, MOSFETs 2SK3431-AZ

Description
N-Channel 40V 83A (Tc) 1.5W (Ta), 100W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 40V 83A (Tc) 1.5W (Ta), 100W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 2SK3431-AZ-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2SK3431-AZ-ND
Single FETs, MOSFETs 2SK3431-AZ-ND
N-Channel 40V 83A (Tc) 1.5W (Ta), 100W (Tc) Through Hole TO-220AB

N-Channel 40V 83A (Tc) 1.5W (Ta), 100W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
N-Channel MOSFET Transistor
278-2SK3431-AZ
N-Channel MOSFET Transistor 278-2SK3431-AZ
2SK3431-AZ - SWITCHING N-CHANNEL Product overview: 2SK3431-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3431-AZ can be used for catalog matching and distributor lookup.

2SK3431-AZ - SWITCHING N-CHANNEL Product overview: 2SK3431-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3431-AZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3431-AZ - 1004730-2SK3431-AZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3431-AZ
1004730-2SK3431-AZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3431-AZ 1004730-2SK3431-AZ
Manufacturer: Renesas Electronics America Win Source Part Number: 1004730-2SK3431-AZ Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta), 100W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 83A (Tc) Max Gate Charge: 110nC @ 10V Max Input Capacitance: 6100pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.6 mOhm @ 42A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 1004730-2SK3431-AZ
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta), 100W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 83A (Tc)
Max Gate Charge: 110nC @ 10V
Max Input Capacitance: 6100pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.6 mOhm @ 42A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK3431-AZ - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK3431-AZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK3431-AZ
2SK3431-AZ - SWITCHING N-CHANNEL

2SK3431-AZ - SWITCHING N-CHANNEL

Supplier's Site
Trans MOSFET N-CH 40V 83A 3-Pin TO-220AB - 668-2SK3431-AZ - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 40V 83A 3-Pin TO-220AB
668-2SK3431-AZ
Trans MOSFET N-CH 40V 83A 3-Pin TO-220AB 668-2SK3431-AZ
Trans MOSFET N-CH 40V 83A 3-Pin TO-220AB

Trans MOSFET N-CH 40V 83A 3-Pin TO-220AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2SK3431-AZ-ND 278-2SK3431-AZ 1004730-2SK3431-AZ 2SK3431-AZ 668-2SK3431-AZ
Product Name Single FETs, MOSFETs N-Channel MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3431-AZ Discrete Semiconductor Products - Transistors - FETs, MOSFETs Trans MOSFET N-CH 40V 83A 3-Pin TO-220AB
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Tube TO-220; SOT3; TO-220AB 6100 pF @ 10 V
PD 1500 milliwatts 1500 to 100000 milliwatts 1500 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Packing Method Tube Rail; Tube; Tube/Rail Bulk; Bulk Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRF4905L-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
6 suppliers