onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 2SK1839-TL-E

Description
N-Channel 0.1A 30V MOSFET
Request a Quote Datasheet
Description
N-Channel 0.1A 30V MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 2SK1839-TL-E - Rochester Electronics
Newburyport, MA, United States
N-Channel 0.1A 30V MOSFET

N-Channel 0.1A 30V MOSFET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1037648-2SK1839-TL-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1037648-2SK1839-TL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1037648-2SK1839-TL-E
Win Source Part Number: 1037648-2SK1839-TL-E Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0095 Mfr: onsemi Other Names: 2156-2SK1839-TL-E,ON SONS2SK1839-TL-E RoHS Status: Not applicable

Win Source Part Number: 1037648-2SK1839-TL-E
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: *
Package: Bulk
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0095
Mfr: onsemi
Other Names: 2156-2SK1839-TL-E,ONSONS2SK1839-TL-E
RoHS Status: Not applicable

Buy Now
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK1839-TL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK1839-TL-E
NCH 0.1A 30V MOSFET

NCH 0.1A 30V MOSFET

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2SK1839-TL-E 1037648-2SK1839-TL-E 2SK1839-TL-E
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products