Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3430-AZ 2SK3430-AZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 762989-2SK3430-AZ Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Family Name: 2SK3430 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Manufacturer Package: TO-220AB Channel Type Type: N Drain Source Voltage: 40V Gate Charge (Qg) (Maximum) @ Vgs: 50nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2800pF @ 10V Vgs (Maximum): ±20V Power Dissipation (Maximum): 1.5W (Ta), 84W (Tc) Rds On (Maximum) @ Id, Vgs: 7.3 mOhm @ 40A, 10V Alternative Parts (Cross-Reference): IPP70N04S307ZK; STP80NF04; BUK7508-40B,127; ; Introduction Date: March 07, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 762989-2SK3430-AZ Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Family Name: 2SK3430 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Manufacturer Package: TO-220AB Channel Type Type: N Drain Source Voltage: 40V Gate Charge (Qg) (Maximum) @ Vgs: 50nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2800pF @ 10V Vgs (Maximum): ±20V Power Dissipation (Maximum): 1.5W (Ta), 84W (Tc) Rds On (Maximum) @ Id, Vgs: 7.3 mOhm @ 40A, 10V Alternative Parts (Cross-Reference): IPP70N04S307ZK; STP80NF04; BUK7508-40B,127; ; Introduction Date: March 07, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3430-AZ - 762989-2SK3430-AZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3430-AZ
762989-2SK3430-AZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3430-AZ 762989-2SK3430-AZ
Manufacturer: Renesas Electronics America Win Source Part Number: 762989-2SK3430-AZ Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Family Name: 2SK3430 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Manufacturer Package: TO-220AB Channel Type Type: N Drain Source Voltage: 40V Gate Charge (Qg) (Maximum) @ Vgs: 50nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2800pF @ 10V Vgs (Maximum): ±20V Power Dissipation (Maximum): 1.5W (Ta), 84W (Tc) Rds On (Maximum) @ Id, Vgs: 7.3 mOhm @ 40A, 10V Alternative Parts (Cross-Reference): IPP70N04S307ZK; STP80NF04; BUK7508-40B,127; ; Introduction Date: March 07, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 762989-2SK3430-AZ
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 80A (Tc)
Family Name: 2SK3430
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Manufacturer Package: TO-220AB
Channel Type Type: N
Drain Source Voltage: 40V
Gate Charge (Qg) (Maximum) @ Vgs: 50nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2800pF @ 10V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 1.5W (Ta), 84W (Tc)
Rds On (Maximum) @ Id, Vgs: 7.3 mOhm @ 40A, 10V
Alternative Parts (Cross-Reference): IPP70N04S307ZK; STP80NF04; BUK7508-40B,127; ;
Introduction Date: March 07, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 2SK3430-AZ-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2SK3430-AZ-ND
Single FETs, MOSFETs 2SK3430-AZ-ND
N-Channel 40V 80A (Tc) 1.5W (Ta), 84W (Tc) Through Hole TO-220AB

N-Channel 40V 80A (Tc) 1.5W (Ta), 84W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK3430-AZ - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK3430-AZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK3430-AZ
MOSFET N-CH 40V 80A TO220AB

MOSFET N-CH 40V 80A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 762989-2SK3430-AZ 2SK3430-AZ-ND 2SK3430-AZ
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3430-AZ Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1500 to 84000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1165S - 906321-2SB1165S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002DWH6327XTSA1 - 854995-2N7002DWH6327XTSA1 - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 150 C (-67 to 302 F)
Package Type SOT3; PG-SOT363-6
View Details
8 suppliers
DC - 6 GHz, 15 Watt, 28 V GaN RF Power Transistor - T2G6001528-Q3 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 15.5 dB
View Details
4 suppliers