Renesas Electronics Corporation Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 2SK3353-AZ

Description
Win Source Part Number: 1181264-2SK3353-AZ Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 3,000 Current - Continuous Drain (Id) @ 25°C: 82A (Tc) Alternative Parts (Cross-Reference): 2SK3353AZ; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Vendor Undefined HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1181264-2SK3353-AZ Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 3,000 Current - Continuous Drain (Id) @ 25°C: 82A (Tc) Alternative Parts (Cross-Reference): 2SK3353AZ; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Vendor Undefined HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1181264-2SK3353-AZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1181264-2SK3353-AZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1181264-2SK3353-AZ
Win Source Part Number: 1181264-2SK3353-AZ Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 3,000 Current - Continuous Drain (Id) @ 25°C: 82A (Tc) Alternative Parts (Cross-Reference): 2SK3353AZ; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Vendor Undefined HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Product Status: Obsolete

Win Source Part Number: 1181264-2SK3353-AZ
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Current - Continuous Drain (Id) @ 25°C: 82A (Tc)
Alternative Parts (Cross-Reference): 2SK3353AZ;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Vendor Undefined
HTSUS: 8541.29.0095
Mfr: Renesas Electronics America Inc
Product Status: Obsolete

Buy Now Datasheet
N-Channel MOSFET Transistor - 278-2SK3353-AZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
N-Channel MOSFET Transistor
278-2SK3353-AZ
N-Channel MOSFET Transistor 278-2SK3353-AZ
2SK3353 - N-CHANNEL POWER MOSFET Product overview: 2SK3353-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3353-AZ can be used for catalog matching and distributor lookup.

2SK3353 - N-CHANNEL POWER MOSFET Product overview: 2SK3353-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3353-AZ can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK3353-AZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK3353-AZ
2SK3353 - N-CHANNEL POWER MOSFET

2SK3353 - N-CHANNEL POWER MOSFET

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1181264-2SK3353-AZ 278-2SK3353-AZ 2SK3353-AZ
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 Bulk TO-220; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
Single FETs, MOSFETs - 64-4059PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers