Manufacturer: Renesas Electronics America
Win Source Part Number: 119356-2SK3431-Z-E1-
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta), 100W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 83A (Tc)
Max Gate Charge: 110nC @ 10V
Max Input Capacitance: 6100pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.6 mOhm @ 42A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
N-Channel 40V 83A (Tc) 1.5W (Ta), 100W (Tc) Through Hole TO-220AB
MOSFET N-CH 40V 83A TO220AB Product overview: 2SK3431-Z-E1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 83A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 83A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3431-Z-E1-AZ can be used for catalog matching and distributor lookup.
MOSFET N-CH 40V 83A TO220AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 119356-2SK3431-Z-E1-AZ | 2SK3431-Z-E1-AZ-ND | 278-2SK3431-Z-E1-AZ | 2SK3431-Z-E1-AZ |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3431-Z-E1-AZ | Single FETs, MOSFETs | 40V 83A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 40 volts | |||
| PD | 1500 to 100000 milliwatts | 1500 milliwatts |