Acme Chip Technology Co., Limited Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 7 8 9 10 11 12 13 14 15 16 17 18 19 20 30 40 41
Product Name Notes
1M ETHERNET RIGHT ANGLE MALE
2M ETHERNET RIGHT ANGLE MALE
60M 650V SIC AUTOMOTIVE MOSFET
BIP NPN 0.15A 50V
BIP PNP+PNP 3A 100V
CURRENT REGULATOR DIODES 100V .1
CURRENT REGULATOR DIODES 50V 10M
CURRENT REGULATOR DIODES 50V 12M
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
LINEAR IC
MALE DCODE FIELD ATTACH CONN
MOSFET 2N-CH 12V 15A 6WLCSP
MOSFET 2N-CH 12V 20A 10WLCSP
MOSFET 2N-CH 22V 25A 10WLCSP
MOSFET 2P-CH 20V 5A ECH8
MOSFET N-CH 12V 32A WLCSP DUAL
MOSFET N-CH 24V 6A EFCP
MOSFET N-CH
MOSFET N/P-CH 1.8V
MOSFET P-CH 30V 7.5A SOT28FL
MOSFET P-CH
NCH+NCH 4V DRIVE SERIES
OPTOISO 3.75KV 2CH TRANS SMD
OPTOISO 3.75KV TRANS W/BASE 8SOP
OPTOISO 5KV TRANS W/BASE 5SOP
OPTOISOLATOR 3.75KV TRANS 4-SOP
OPTOISOLATOR 3.75KV TRANS 4-SSOP
OPTOISOLTR 3.75KV TRANS SMD
OPTOISOLTR 5KV DARLINGTON 4-DIP
OPTOISOLTR 5KV DARLINGTON 4-SMD
OPTOISOLTR 5KV TRANSIS THRU-HOLE
OPTOISOLTR 5KV TRANSISTOR 4-DIP
OPTOISOLTR 5KV TRANSISTOR 4-SMD
OPTOISOLTR 5KV TRANSISTOR 4-SOP
OPTOISOLTR 5KV TRANSISTOR 8-DIP
OPTOISOLTR 5KV TRANSISTOR 8-SMD
OPTOISOLTR 5KV TRANSISTOR SMD
P CHANNEL SILICON MOS FET
PCH 1.8V DRIVE SERIES
PHOTOINTERUPTER TRANSMISSIVE
PWR LOW SAT TRANSISTOR U-DFN2020
PWR MID PERF TRANSISTOR POWERDI3
RF TRANS NPN 10V 7GHZ 3-ECSP1006
SENSOR OPT SLOT DARL PCB MOUNT
SENSOR OPT SLOT MODULE R-SHAPE
SENSOR OPT SLOT MODULE
SENSOR OPT SLOT NPN MODULE
SENSOR OPT SLOT PHOTOTRAN PCB MT
SENSOR OPT SLOT PHOTOTRANS MODUL
SENSOR PHOTO 940NM RADIAL
SENSOR PHOTO 940NM SIDE VIEW RAD
SENSOR PHOTO 940NM TOP VIEW 1206
SENSOR PHOTO 940NM TOP VIEW 1210
SENSOR PHOTO 940NM TOP VIEW 2SMD
SIC 2N-CH 1200V 450A
SIC, MOSFET, 160M, 1200V, TO-247
SIC, MOSFET, 16M, 1200V, TO-247
SIC, MOSFET, 21M, 1200V, TO-247
SIC, MOSFET, 32M, 1200V, TO-247
SIC, MOSFET, 40M, 1200V, TO-247
SIC, MOSFET, 45M, 650V, TO-247-4
SS Low Sat Transistor PowerDI506
SS LOW SAT TRANSISTOR U-DFN2020
TRANS 2PNP 50V 5A 8ECH
TRANS NPN 100V 3A POWERDI5060-8
TRANS NPN 18V 1A SOT363
TRANS NPN 60V 3A POWERDI5060-8
TRANS PNP 100V 2A POWERDI3
TRANS PNP 25V 3A POWERDI3
TRANS PNP 40V 3A POWERDI3
TRANS PNP 60V 3A POWERDI3
TRANS PREBIAS NPN 0.1A SOT323
TRANS PREBIAS NPN 12V 0.5A EMT3
TRANS PREBIAS NPN 40V 0.5A SPT
TRANS PREBIAS NPN 50V 0.1A EMT3
TRANS PREBIAS NPN 50V 0.1A SC59
TRANS PREBIAS NPN 50V 0.1A SMT3
TRANS PREBIAS NPN 50V 0.1A UMT3
TRANS PREBIAS NPN 50V 0.1A VMN3
TRANS PREBIAS NPN 50V 0.1A VMT3
TRANS PREBIAS NPN 50V 0.5A SMT3
TRANS PREBIAS NPN 50V 0.5A SPT
TRANS PREBIAS NPN 50V SOT23-3
TRANS PREBIAS NPN 50V SOT23
TRANS PREBIAS NPN 50V SOT323
TRANS PREBIAS NPN 50V SOT523
TRANS PREBIAS NPN 50V SOT723
TRANS PREBIAS PNP 50V 0.1A EMT3
TRANS PREBIAS
TRANSISTOR

<< Prev Next >>