Bipolar (BJT) Transistor NPN 100V 3A 140MHz 5W Surface Mount PowerDI5060-8 (Type Q)
TRANS NPN 100V 3A POWERDI5060-8
TRANS NPN 100V 3A POWERDI5060-8
TRANS, NPN, 100V, 3A, 175DEG C, 2.5W ROHS COMPLIANT: YES
TRANS NPN 100V 3A POWERDI5060-8
Bipolar Transistors - BJT 100V NPN Medium Pwr Low Sat Transistor
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 31-DXTN3C100PSQ-13TR-ND | 28AK8987 | DXTN3C100PSQ-13 | DXTN3C100PSQ-13 |
| Product Name | Single Bipolar Transistors | Trans, Npn, 100V, 3A, 175Deg C, 2.5W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | ||
| Package Type | 8-PowerTDFN | TO-3 | AEC-Q101 | |
| Transistor Grade / Operating Range | Automotive | |||
| Transistor Type | Trans, Npn, 100V, 3A, 175Deg C, 2.5W Rohs Compliant Diodes Inc. |