ONSEMI
EFC4621R-A-TR -- DISCRETE SEMICONDUCTOR PRODUCTS - TRANSISTORS - FETS, MOSFETS
onsemi
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
EFC4621R-A-TR
Description
MOSFET N-CH 24V 6A EFCP
Description
MOSFET N-CH 24V 6A EFCP
Suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
EFC4621R-A-TR
Supplier's Site
Technical Specifications
|
Product Category
|
RF Transistors |
Metal-Oxide Semiconductor FET (MOSFET) |
|
Product Number
|
EFC4621R-A-TR |
EFC4621R-A-TR |
|
Product Name
|
Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
MOSFET |
|
Package Type
|
4-XFBGA
|
|
Unlock Full Specs
to access all available technical data
Similar Products
MOSFET Operating Mode
Enhancement
V(BR)DSS
40 volts
PD
140000 milliwatts
View Details
5 suppliers
Transistor Technology / Material
DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Package Type
DFN
Power Gain
25 dB
View Details