Bipolar (BJT) Transistor PNP 40V 3A 100MHz 900mW Surface Mount, Wettable Flank PowerDI3333-8 (SWP) Type UX
Bipolar (BJT) Transistor PNP 40V 3A 100MHz 900mW Surface Mount, Wettable Flank PowerDI3333-8 (SWP) Type UX
Bipolar (BJT) Transistor PNP 40V 3A 100MHz 900mW Surface Mount, Wettable Flank PowerDI3333-8 (SWP) Type UX
Bipolar Transistors - BJT Pwr Mid Perf Transistor
TRANS PNP 40V 3A POWERDI3
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 31-DXTP07040CFGQ-7DKR-ND | DXTP07040CFGQ-7 | DXTP07040CFGQ-7 |
| Product Name | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | ||
| Package Type | 8-PowerVDFN | AEC-Q101 | |
| Transistor Grade / Operating Range | Automotive |