Acme Chip Technology Co., Limited Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 10 20 30 35 36 37 38 39 40 41
Product Name Notes
PWR LOW SAT TRANSISTOR SOT26 T&R
SS Hi Voltage Transistor SOT23 T
SS LOW SAT TRANSISTOR U-DFN2020
TRANS 2NPN 20V 3.5A 8MSOP
TRANS 2NPN 50V 1A SOT23-6
TRANS 2PNP 12V 3A 8MSOP
TRANS NPN 15V 5A SOT23-6
TRANS NPN 20V 2.5A SOT23-3
TRANS NPN 20V 4.5A SOT23-6
TRANS NPN/PNP 15V/12V SOT23-6
TRANS NPN/PNP 60V 1A SOT23-6
TRANS PNP 12V 1.25A SOT23-6
TRANS PNP 12V 4A SOT23-6
TRANS PNP 20V 4A SOT26
TRANS PNP 40V 3A SOT223-3
TRANS PNP 40V 3A SOT26
TRANS PNP SW LOW SAT SOT23-6

<< Prev