Micro Commercial Components Corp. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors DTC143TE-TP

Description
Win Source Part Number: 1377016-DTC143TE-TP Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors ECCN: EAR99 Fake Threat In the Open Market: 46 pct. Mfr: Micro Commercial Co Package: Bulk Product Status: Active Package / Case: SOT-523 Supplier Device Package: SOT-523 Base Product Number: DTC143 Mounting Type: Surface Mount HTSUS: 8541.21.0095 Transistor Type: NPN - Pre-Biased Current - Collector (Ic) (Max): 100 mA Voltage - Collector Emitter Breakdown (Max): 50 V Resistor - Base (R1): 4.7 kOhms DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 1mA, 5V Vce Saturation (Max) @ Ib, Ic: 300mV @ 500µA, 10mA Current - Collector Cutoff (Max): 500nA (ICBO) Frequency - Transition: 250 MHz Power - Max: 150 mW
Request a Quote Datasheet
Description
Win Source Part Number: 1377016-DTC143TE-TP Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors ECCN: EAR99 Fake Threat In the Open Market: 46 pct. Mfr: Micro Commercial Co Package: Bulk Product Status: Active Package / Case: SOT-523 Supplier Device Package: SOT-523 Base Product Number: DTC143 Mounting Type: Surface Mount HTSUS: 8541.21.0095 Transistor Type: NPN - Pre-Biased Current - Collector (Ic) (Max): 100 mA Voltage - Collector Emitter Breakdown (Max): 50 V Resistor - Base (R1): 4.7 kOhms DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 1mA, 5V Vce Saturation (Max) @ Ib, Ic: 300mV @ 500µA, 10mA Current - Collector Cutoff (Max): 500nA (ICBO) Frequency - Transition: 250 MHz Power - Max: 150 mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors - 1377016-DTC143TE-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors
1377016-DTC143TE-TP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors 1377016-DTC143TE-TP
Win Source Part Number: 1377016-DTC143TE-TP Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors ECCN: EAR99 Fake Threat In the Open Market: 46 pct. Mfr: Micro Commercial Co Package: Bulk Product Status: Active Package / Case: SOT-523 Supplier Device Package: SOT-523 Base Product Number: DTC143 Mounting Type: Surface Mount HTSUS: 8541.21.0095 Transistor Type: NPN - Pre-Biased Current - Collector (Ic) (Max): 100 mA Voltage - Collector Emitter Breakdown (Max): 50 V Resistor - Base (R1): 4.7 kOhms DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 1mA, 5V Vce Saturation (Max) @ Ib, Ic: 300mV @ 500µA, 10mA Current - Collector Cutoff (Max): 500nA (ICBO) Frequency - Transition: 250 MHz Power - Max: 150 mW

Win Source Part Number: 1377016-DTC143TE-TP
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
Mfr: Micro Commercial Co
Package: Bulk
Product Status: Active
Package / Case: SOT-523
Supplier Device Package: SOT-523
Base Product Number: DTC143
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
Transistor Type: NPN - Pre-Biased
Current - Collector (Ic) (Max): 100 mA
Voltage - Collector Emitter Breakdown (Max): 50 V
Resistor - Base (R1): 4.7 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 1mA, 5V
Vce Saturation (Max) @ Ib, Ic: 300mV @ 500µA, 10mA
Current - Collector Cutoff (Max): 500nA (ICBO)
Frequency - Transition: 250 MHz
Power - Max: 150 mW

Buy Now Datasheet
Singapore, Singapore
50V Bipolar Transistor
292-DTC143TE-TP
50V Bipolar Transistor 292-DTC143TE-TP
TRANS PREBIAS NPN 50V SOT523 Product overview: DTC143TE-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC143TE-TP can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 50V SOT523 Product overview: DTC143TE-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC143TE-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 353-DTC143TE-TP-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
353-DTC143TE-TP-ND
Single, Pre-Biased Bipolar Transistors 353-DTC143TE-TP-ND
TRANS PREBIAS NPN 50V SOT523

TRANS PREBIAS NPN 50V SOT523

Buy Now Datasheet
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT - DTC143TE-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
DTC143TE-TP
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT DTC143TE-TP
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT

Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 1377016-DTC143TE-TP 292-DTC143TE-TP 353-DTC143TE-TP-ND DTC143TE-TP
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors 50V Bipolar Transistor Single, Pre-Biased Bipolar Transistors Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
Polarity NPN NPN
Unlock Full Specs
to access all available technical data