Bipolar (BJT) Transistor NPN + Zener Diode (Isolated) 18V 1A 100MHz 200mW Surface Mount SOT-363
TRANS NPN 18V 1A SOT363
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | DVR2V5WDITR-ND | DVR2V5W-7 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |