onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs EFC4619R-A-TR

Description
MOSFET N-CH 24V 6A EFCP
Description
MOSFET N-CH 24V 6A EFCP

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
EFC4619R-A-TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs EFC4619R-A-TR
MOSFET N-CH 24V 6A EFCP

MOSFET N-CH 24V 6A EFCP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NCH 2.5V DRIVE SERIES

MOSFET NCH 2.5V DRIVE SERIES

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number EFC4619R-A-TR EFC4619R-A-TR
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type 4-XFBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
400 Watt, 48 Volt, 1.8 - 2.2 GHz GaN RF Power Transistor - QPD2195 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19.1 dB
View Details