Littelfuse, Inc. Precision Interchangeable Thermistors (150°C) ± 0.5°C Accuracy - Uninsulated Leads PW503J2

Description
Littelfuse precision interchangeable thermistors are low cost, highly accurate, stable devices designed specifically for temperature sensing and control applications. They are particularly suited for uses where their precision interchangeability eliminates the necessity for costly individual circuit calibration. Options: Special lead materials and lengths Special encapsulants or probe housings Non-standard resistance values and tolerances High accuracy Fast thermal response time Low cost Small size Epoxy encapsulated Excellent long-term stability R/T Curve-matched
Datasheet
Description
Littelfuse precision interchangeable thermistors are low cost, highly accurate, stable devices designed specifically for temperature sensing and control applications. They are particularly suited for uses where their precision interchangeability eliminates the necessity for costly individual circuit calibration. Options: Special lead materials and lengths Special encapsulants or probe housings Non-standard resistance values and tolerances High accuracy Fast thermal response time Low cost Small size Epoxy encapsulated Excellent long-term stability R/T Curve-matched
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Interchangeable Thermistors (150°C) ± 0.5°C Accuracy - Uninsulated Leads - PW503J2 - Littelfuse, Inc.
Rosemont, IL, United States
Precision Interchangeable Thermistors (150°C) ± 0.5°C Accuracy - Uninsulated Leads
PW503J2
Precision Interchangeable Thermistors (150°C) ± 0.5°C Accuracy - Uninsulated Leads PW503J2
Littelfuse precision interchangeable thermistors are low cost, highly accurate, stable devices designed specifically for temperature sensing and control applications. They are particularly suited for uses where their precision interchangeability eliminates the necessity for costly individual circuit calibration. Options: Special lead materials and lengths Special encapsulants or probe housings Non-standard resistance values and tolerances High accuracy Fast thermal response time Low cost Small size Epoxy encapsulated Excellent long-term stability R/T Curve-matched

Littelfuse precision interchangeable thermistors are low cost, highly accurate, stable devices designed specifically for temperature sensing and control applications. They are particularly suited for uses where their precision interchangeability eliminates the necessity for costly individual circuit calibration. Options: Special lead materials and lengths Special encapsulants or probe housings Non-standard resistance values and tolerances High accuracy Fast thermal response time Low cost Small size Epoxy encapsulated Excellent long-term stability R/T Curve-matched

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Temperature Probes
Product Number PW503J2
Product Name Precision Interchangeable Thermistors (150°C) ± 0.5°C Accuracy - Uninsulated Leads
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
Basic Element Used Thermocouple; RTD
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Basic Element Used RTD
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Basic Element Used Thermocouple
Element Configuration Single Element
View Details