Littelfuse, Inc. Sensors, Transducers - Temperature Sensors - Analog and Digital Output 0242.050URS

Description
Manufacturer: AMIS Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Packaging: Bulk Part Status: Obsolete Mounting Type: Surface Mount Fuse Type: Board Mount (Cartridge Style Excluded) Current Rating (Amps): 690mA Voltage Rating - AC: 250V Voltage Rating - DC: 125 V Response Time: Slow
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Packaging: Bulk Part Status: Obsolete Mounting Type: Surface Mount Fuse Type: Board Mount (Cartridge Style Excluded) Current Rating (Amps): 690mA Voltage Rating - AC: 250V Voltage Rating - DC: 125 V Response Time: Slow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 0242.050URS - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
0242.050URS
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 0242.050URS
Manufacturer: AMIS Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Packaging: Bulk Part Status: Obsolete Mounting Type: Surface Mount Fuse Type: Board Mount (Cartridge Style Excluded) Current Rating (Amps): 690mA Voltage Rating - AC: 250V Voltage Rating - DC: 125 V Response Time: Slow

Manufacturer: AMIS
Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Packaging: Bulk
Part Status: Obsolete
Mounting Type: Surface Mount
Fuse Type: Board Mount (Cartridge Style Excluded)
Current Rating (Amps): 690mA
Voltage Rating - AC: 250V
Voltage Rating - DC: 125 V
Response Time: Slow

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Temperature Probes
Product Number 0242.050URS
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Probe, Analog Pocket, 25° To 125° F - 312-601 - Petersen Products Co.
Specs
Sensed Temperature 25 to 125 F (-3.89 to 51.67 C)
Diameter or Width Range 0.1540 inch (3.91 mm)
Sensitive Length 5 inch (127 mm)
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
Basic Element Used Thermocouple; RTD
View Details