Littelfuse thin film platinum RTDs (Pt-RTD) consist of a passivated thin film platinum element deposited on a ceramic substrate. Thin film Pt-RTDs provide cost advantages when compared to wirewound platinum resistance temperature detectors. Options: Available in various configurations for specific applications Non-Standard Resistance Values and Tolerances Glass coated platinum element Virtually linear relationship between temperature and resistance Capable of withstanding temperatures ranging from -50°C to +500°C. Higher temperature ratings are available by special order IEC 751 Class A accuracy, meaning resistance and temperature deviation can be controlled to within ±0.06 % and ±0.15°C, respectively High Reliability: Capable of withstanding extreme environmental conditions Excellent stability even at high temperatures
RTD SENSOR, PT100, -50 TO 500DEG C, THT; Sensing Temperature Min:-50°C; Sensing Temperature Max:500°C; Resistance:100ohm; Product Range:PPG Series
Industrial Temperature Sensors RTD ELEMENT
| Littelfuse, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | RTD Temperature Probes | RTD Temperature Probes | Temperature Probes |
| Product Number | PPG101C1 | 43AC9386 | PPG101C1 |
| Product Name | Sensors - Temperature Sensors - RTD - Discrete Sensors - Series: PPG - PPG101C1 | Rtd Sensor, Pt100, -50 To 500Deg C, Tht; Sensing Temperature Min Littelfuse | Industrial Temperature Sensors |
| RTD Temp. Coefficient (Alpha) | 3850 # |