Littelfuse UL Recognized ring lug thermistor probe assemblies are manufacturing using super stable NTC chips which are potted into a ring lug housing with thermally conductive epoxy. Designed for rapid thermal response and excellent long-term stability, these devices can be used in a wide range of surface temperature sensing applications. Insulated lead wire rated for 300V minimum User selectable lead length Ring tongue mounting hole diameter = 0.145" nominal Ring tongue mounting hole stud size = #6
| Littelfuse, Inc. | |
|---|---|
| Product Category | Temperature Probes |
| Product Number | USUR1000-104K |
| Product Name | UL Recognized NTC Thermistor Assemblies with #6 Ring Lug |